Vishay Precision Group Cmf-55-70 316 1% T-1 Re5 Vishay CMF55316R00FKWF70

Description
CMF-55-70 316 1% T-1 RE5
Description
CMF-55-70 316 1% T-1 RE5

Suppliers

Company
Product
Description
Supplier Links
Cmf-55-70 316 1% T-1 Re5 Vishay - 68P6306 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 316 1% T-1 Re5 Vishay
68P6306
Cmf-55-70 316 1% T-1 Re5 Vishay 68P6306
CMF-55-70 316 1% T-1 RE5

CMF-55-70 316 1% T-1 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P6306
Product Name Cmf-55-70 316 1% T-1 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details