Vishay Intertechnology, Inc. RES 316 OHM 1/2W 1% AXIAL CMF55316R00FKEA

Description
RES 316ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/2W 1% AXIAL - CMF55316R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/2W 1% AXIAL
CMF55316R00FKEA
RES 316 OHM 1/2W 1% AXIAL CMF55316R00FKEA
RES 316ohm 1/2W 1% AXIAL

RES 316ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55316R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55316R00FKEA-ND
Through Hole Resistors CMF55316R00FKEA-ND
316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 316 1% T-1 Ea E3 Vishay - 48P6556 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 316 1% T-1 Ea E3 Vishay
48P6556
Cmf-55 316 1% T-1 Ea E3 Vishay 48P6556
CMF-55 316 1% T-1 EA e3

CMF-55 316 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55316R00FKEA CMF55316R00FKEA-ND 48P6556
Product Name RES 316 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 316 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details