Vishay Intertechnology, Inc. Through Hole Resistors CMF55316R00FKBF

Description
316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55316R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55316R00FKBF-ND
Through Hole Resistors CMF55316R00FKBF-ND
316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 316 OHM 1/2W 1% AXIAL - CMF55316R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/2W 1% AXIAL
CMF55316R00FKBF
RES 316 OHM 1/2W 1% AXIAL CMF55316R00FKBF
RES 316ohm 1/2W 1% AXIAL

RES 316ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,316Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3324 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,316Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3324
Resistor,metal Film,316Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3324
Resistor,Metal Film,316Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,316Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55316R00FKBF-ND CMF55316R00FKBF 41C3324
Product Name Through Hole Resistors RES 316 OHM 1/2W 1% AXIAL Resistor,metal Film,316Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details