Vishay Intertechnology, Inc. RES 316 OHM 1/2W 1% AXIAL CMF55316R00FHEK

Description
RES 316ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/2W 1% AXIAL - CMF55316R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/2W 1% AXIAL
CMF55316R00FHEK
RES 316 OHM 1/2W 1% AXIAL CMF55316R00FHEK
RES 316ohm 1/2W 1% AXIAL

RES 316ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55316R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55316R00FHEK-ND
Through Hole Resistors CMF55316R00FHEK-ND
316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 316 1% T-2 Ek E3 Vishay - 68P6297 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 316 1% T-2 Ek E3 Vishay
68P6297
Cmf-55 316 1% T-2 Ek E3 Vishay 68P6297
CMF-55 316 1% T-2 EK e3

CMF-55 316 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55316R00FHEK CMF55316R00FHEK-ND 68P6297
Product Name RES 316 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 316 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers