Vishay Intertechnology, Inc. Through Hole Resistors CMF55316R00FHEB

Description
316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF316HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF316HFCT-ND
Through Hole Resistors CMF316HFCT-ND
316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF316HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF316HFTR-ND
Through Hole Resistors CMF316HFTR-ND
316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 316 OHM 1/2W 1% AXIAL - CMF55316R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/2W 1% AXIAL
CMF55316R00FHEB
RES 316 OHM 1/2W 1% AXIAL CMF55316R00FHEB
RES 316ohm 1/2W 1% AXIAL

RES 316ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 316 1% T-2 Eb E3 Vishay - 68P6296 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 316 1% T-2 Eb E3 Vishay
68P6296
Cmf-55 316 1% T-2 Eb E3 Vishay 68P6296
CMF-55 316 1% T-2 EB e3

CMF-55 316 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF316HFCT-ND CMF55316R00FHEB 68P6296
Product Name Through Hole Resistors RES 316 OHM 1/2W 1% AXIAL Cmf-55 316 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details