Vishay Intertechnology, Inc. RES 316 OHM 1/2W .5% AXIAL CMF55316R00DHEB

Description
RES 316ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/2W .5% AXIAL - CMF55316R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/2W .5% AXIAL
CMF55316R00DHEB
RES 316 OHM 1/2W .5% AXIAL CMF55316R00DHEB
RES 316ohm 1/2W .5% AXIAL

RES 316ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55316R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55316R00DHEB-ND
Through Hole Resistors CMF55316R00DHEB-ND
316 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 316 .5% T-2 Eb E3 Vishay - 68P6294 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 316 .5% T-2 Eb E3 Vishay
68P6294
Cmf-55 316 .5% T-2 Eb E3 Vishay 68P6294
CMF-55 316 .5% T-2 EB e3

CMF-55 316 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55316R00DHEB CMF55316R00DHEB-ND 68P6294
Product Name RES 316 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 316 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details