Vishay Intertechnology, Inc. RES 316K OHM 1/2W 1% AXIAL CMF55316K00FKEB

Description
RES 316Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 316Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1/2W 1% AXIAL - CMF55316K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/2W 1% AXIAL
CMF55316K00FKEB
RES 316K OHM 1/2W 1% AXIAL CMF55316K00FKEB
RES 316Kohm 1/2W 1% AXIAL

RES 316Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55316K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55316K00FKEB-ND
Through Hole Resistors CMF55316K00FKEB-ND
316 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 316K 1% T-1 Eb E3 Vishay - 48P6554 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 316K 1% T-1 Eb E3 Vishay
48P6554
Cmf-55 316K 1% T-1 Eb E3 Vishay 48P6554
CMF-55 316K 1% T-1 EB e3

CMF-55 316K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55316K00FKEB CMF55316K00FKEB-ND 48P6554
Product Name RES 316K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 316K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers