Vishay Intertechnology, Inc. Through Hole Resistors CMF55316K00FKBF

Description
316 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
316 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55316K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55316K00FKBF-ND
Through Hole Resistors CMF55316K00FKBF-ND
316 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 316K OHM 1/2W 1% AXIAL - CMF55316K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/2W 1% AXIAL
CMF55316K00FKBF
RES 316K OHM 1/2W 1% AXIAL CMF55316K00FKBF
RES 316Kohm 1/2W 1% AXIAL

RES 316Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,3.16Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3321 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.16Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3321
Resistor,metal Film,3.16Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3321
Resistor,Metal Film,3.16MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.16MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55316K00FKBF-ND CMF55316K00FKBF 41C3321
Product Name Through Hole Resistors RES 316K OHM 1/2W 1% AXIAL Resistor,metal Film,3.16Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers