Vishay Intertechnology, Inc. RES 316K OHM 1/2W .1% AXIAL CMF55316K00BER670

Description
RES 316Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 316Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1/2W .1% AXIAL - CMF55316K00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/2W .1% AXIAL
CMF55316K00BER670
RES 316K OHM 1/2W .1% AXIAL CMF55316K00BER670
RES 316Kohm 1/2W .1% AXIAL

RES 316Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55316K00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55316K00BER670-ND
Through Hole Resistors CMF55316K00BER670-ND
316 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 316 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C3317 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 316 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C3317
Cmf55, 316 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C3317
CMF55, 316 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 316 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55316K00BER670 CMF55316K00BER670-ND 41C3317
Product Name RES 316K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 316 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details