Vishay Intertechnology, Inc. RES 316K OHM 1/2W .1% AXIAL CMF55316K00BEEB70

Description
RES 316Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 316Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1/2W .1% AXIAL - CMF55316K00BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/2W .1% AXIAL
CMF55316K00BEEB70
RES 316K OHM 1/2W .1% AXIAL CMF55316K00BEEB70
RES 316Kohm 1/2W .1% AXIAL

RES 316Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55316K00BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55316K00BEEB70-ND
Through Hole Resistors CMF55316K00BEEB70-ND
316 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 316K .1% T-9 Eb E3 Vishay - 68P6288 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 316K .1% T-9 Eb E3 Vishay
68P6288
Cmf-55-70 316K .1% T-9 Eb E3 Vishay 68P6288
CMF-55-70 316K .1% T-9 EB e3

CMF-55-70 316K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55316K00BEEB70 CMF55316K00BEEB70-ND 68P6288
Product Name RES 316K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 316K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers