Vishay Intertechnology, Inc. RES 316K OHM 1/2W .1% AXIAL CMF55316K00BEEA70

Description
RES 316Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 316Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1/2W .1% AXIAL - CMF55316K00BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/2W .1% AXIAL
CMF55316K00BEEA70
RES 316K OHM 1/2W .1% AXIAL CMF55316K00BEEA70
RES 316Kohm 1/2W .1% AXIAL

RES 316Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55316K00BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55316K00BEEA70-ND
Through Hole Resistors CMF55316K00BEEA70-ND
316 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 316K .1% T-9 Ea E3 Vishay - 68P6287 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 316K .1% T-9 Ea E3 Vishay
68P6287
Cmf-55-70 316K .1% T-9 Ea E3 Vishay 68P6287
CMF-55-70 316K .1% T-9 EA e3

CMF-55-70 316K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55316K00BEEA70 CMF55316K00BEEA70-ND 68P6287
Product Name RES 316K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 316K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details