Vishay Intertechnology, Inc. RES 315 OHM 1/2W 1% AXIAL CMF55315R00FKEK

Description
RES 315ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 315ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 315 OHM 1/2W 1% AXIAL - CMF55315R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 315 OHM 1/2W 1% AXIAL
CMF55315R00FKEK
RES 315 OHM 1/2W 1% AXIAL CMF55315R00FKEK
RES 315ohm 1/2W 1% AXIAL

RES 315ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55315R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55315R00FKEK-ND
Through Hole Resistors CMF55315R00FKEK-ND
315 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

315 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 315 1% T-1 Ek E3 Vishay - 48P6552 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 315 1% T-1 Ek E3 Vishay
48P6552
Cmf-55 315 1% T-1 Ek E3 Vishay 48P6552
CMF-55 315 1% T-1 EK e3

CMF-55 315 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55315R00FKEK CMF55315R00FKEK-ND 48P6552
Product Name RES 315 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 315 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 315 ohms 315 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details