Vishay Intertechnology, Inc. Through Hole Resistors CMF55313K00BEEB

Description
313 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
313 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55313K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55313K00BEEB-ND
Through Hole Resistors CMF55313K00BEEB-ND
313 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

313 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 313K OHM 1/2W 0.1% AXIAL - CMF55313K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 313K OHM 1/2W 0.1% AXIAL
CMF55313K00BEEB
RES 313K OHM 1/2W 0.1% AXIAL CMF55313K00BEEB
RES 313Kohm 1/2W 0.1% AXIAL

RES 313Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 313K .1% T-9 Eb E3 Vishay - 68P6284 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 313K .1% T-9 Eb E3 Vishay
68P6284
Cmf-55 313K .1% T-9 Eb E3 Vishay 68P6284
CMF-55 313K .1% T-9 EB e3

CMF-55 313K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55313K00BEEB-ND CMF55313K00BEEB 68P6284
Product Name Through Hole Resistors RES 313K OHM 1/2W 0.1% AXIAL Cmf-55 313K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details