Vishay Intertechnology, Inc. RES 313K OHM 1/2W 0.1% AXIAL CMF55313K00BEBF

Description
RES 313Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 313Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 313K OHM 1/2W 0.1% AXIAL - CMF55313K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 313K OHM 1/2W 0.1% AXIAL
CMF55313K00BEBF
RES 313K OHM 1/2W 0.1% AXIAL CMF55313K00BEBF
RES 313Kohm 1/2W 0.1% AXIAL

RES 313Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55313K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55313K00BEBF-ND
Through Hole Resistors CMF55313K00BEBF-ND
313 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

313 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 313 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C3311 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 313 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C3311
Cmf55, 313 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C3311
CMF55, 313 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 313 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55313K00BEBF CMF55313K00BEBF-ND 41C3311
Product Name RES 313K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 313 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 313000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details