Vishay Intertechnology, Inc. Through Hole Resistors CMF55312R50BHBF

Description
312.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
312.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55312R50BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55312R50BHBF-ND
Through Hole Resistors CMF55312R50BHBF-ND
312.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

312.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 312.5 OHM 1/2W 0.1% AXIAL - CMF55312R50BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312.5 OHM 1/2W 0.1% AXIAL
CMF55312R50BHBF
RES 312.5 OHM 1/2W 0.1% AXIAL CMF55312R50BHBF
RES 312.5ohm 1/2W 0.1% AXIAL

RES 312.5ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 312.5 .1% T-2 B14 Vishay - 68P6277 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 312.5 .1% T-2 B14 Vishay
68P6277
Cmf-55 312.5 .1% T-2 B14 Vishay 68P6277
CMF-55 312.5 .1% T-2 B14

CMF-55 312.5 .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55312R50BHBF-ND CMF55312R50BHBF 68P6277
Product Name Through Hole Resistors RES 312.5 OHM 1/2W 0.1% AXIAL Cmf-55 312.5 .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 312 ohms 312 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details