Vishay Intertechnology, Inc. RES 312K OHM 1/2W .5% AXIAL CMF55312K00DHEB

Description
RES 312Kohm 1/2W .5% AXIAL
Request a Quote
Description
RES 312Kohm 1/2W .5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 312K OHM 1/2W .5% AXIAL - CMF55312K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312K OHM 1/2W .5% AXIAL
CMF55312K00DHEB
RES 312K OHM 1/2W .5% AXIAL CMF55312K00DHEB
RES 312Kohm 1/2W .5% AXIAL

RES 312Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 312K .5% T-2 Eb E3 Vishay - 68P6275 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 312K .5% T-2 Eb E3 Vishay
68P6275
Cmf-55 312K .5% T-2 Eb E3 Vishay 68P6275
CMF-55 312K .5% T-2 EB e3

CMF-55 312K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55312K00DHEB 68P6275
Product Name RES 312K OHM 1/2W .5% AXIAL Cmf-55 312K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details