Vishay Intertechnology, Inc. RES 312K OHM 1/2W .5% AXIAL CMF55312K00DHBF

Description
RES 312Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 312Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 312K OHM 1/2W .5% AXIAL - CMF55312K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312K OHM 1/2W .5% AXIAL
CMF55312K00DHBF
RES 312K OHM 1/2W .5% AXIAL CMF55312K00DHBF
RES 312Kohm 1/2W .5% AXIAL

RES 312Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55312K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55312K00DHBF-ND
Through Hole Resistors CMF55312K00DHBF-ND
312 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

312 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,312Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3306 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,312Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3306
Resistor,metal Film,312Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3306
Resistor,Metal Film,312KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,312KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55312K00DHBF CMF55312K00DHBF-ND 41C3306
Product Name RES 312K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,312Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 312000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details