Vishay Intertechnology, Inc. RES 30.9 OHM 1% 50PPM 1/2W CMF5530R900FHEB

Description
RES 30.9ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 30.9ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 1% 50PPM 1/2W - CMF5530R900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1% 50PPM 1/2W
CMF5530R900FHEB
RES 30.9 OHM 1% 50PPM 1/2W CMF5530R900FHEB
RES 30.9ohm 1% 50PPM 1/2W

RES 30.9ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF30.9HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF30.9HFTR-ND
Through Hole Resistors CMF30.9HFTR-ND
30.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5530R900FHEB CMF30.9HFTR-ND
Product Name RES 30.9 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details