Vishay Intertechnology, Inc. RES 30.9 OHM 1/2W .5% AXIAL CMF5530R900DHR6

Description
RES 30.9ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 30.9ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 1/2W .5% AXIAL - CMF5530R900DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1/2W .5% AXIAL
CMF5530R900DHR6
RES 30.9 OHM 1/2W .5% AXIAL CMF5530R900DHR6
RES 30.9ohm 1/2W .5% AXIAL

RES 30.9ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530R900DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R900DHR6-ND
Through Hole Resistors CMF5530R900DHR6-ND
30.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3137 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3137
Resistor,metal Film,30.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3137
Resistor,Metal Film,30.9Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,30.9Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R900DHR6 CMF5530R900DHR6-ND 41C3137
Product Name RES 30.9 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,30.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.9 ohms 30.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details