Vishay Intertechnology, Inc. RES 30.9 OHM 1/2W .5% AXIAL CMF5530R900DHEK

Description
RES 30.9ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 30.9ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 1/2W .5% AXIAL - CMF5530R900DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1/2W .5% AXIAL
CMF5530R900DHEK
RES 30.9 OHM 1/2W .5% AXIAL CMF5530R900DHEK
RES 30.9ohm 1/2W .5% AXIAL

RES 30.9ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530R900DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R900DHEK-ND
Through Hole Resistors CMF5530R900DHEK-ND
30.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5530R900DHEK CMF5530R900DHEK-ND
Product Name RES 30.9 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.9 ohms 30.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details