Vishay Intertechnology, Inc. Through Hole Resistors CMF5530R900BER670

Description
30.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5530R900BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R900BER670-ND
Through Hole Resistors CMF5530R900BER670-ND
30.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.9 OHM 1/2W .1% AXIAL - CMF5530R900BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1/2W .1% AXIAL
CMF5530R900BER670
RES 30.9 OHM 1/2W .1% AXIAL CMF5530R900BER670
RES 30.9ohm 1/2W .1% AXIAL

RES 30.9ohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 30.9 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C3131 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 30.9 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C3131
Cmf55, 30.9 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C3131
CMF55, 30.9 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 30.9 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R900BER670-ND CMF5530R900BER670 41C3131
Product Name Through Hole Resistors RES 30.9 OHM 1/2W .1% AXIAL Cmf55, 30.9 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.9 ohms 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers