Vishay Intertechnology, Inc. Through Hole Resistors CMF5530R900BEEB70

Description
30.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5530R900BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R900BEEB70-ND
Through Hole Resistors CMF5530R900BEEB70-ND
30.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.9 OHM 1/2W .1% AXIAL - CMF5530R900BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1/2W .1% AXIAL
CMF5530R900BEEB70
RES 30.9 OHM 1/2W .1% AXIAL CMF5530R900BEEB70
RES 30.9ohm 1/2W .1% AXIAL

RES 30.9ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 30.9 .1% T-9 Eb E3 Vishay - 68P6115 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 30.9 .1% T-9 Eb E3 Vishay
68P6115
Cmf-55-70 30.9 .1% T-9 Eb E3 Vishay 68P6115
CMF-55-70 30.9 .1% T-9 EB e3

CMF-55-70 30.9 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R900BEEB70-ND CMF5530R900BEEB70 68P6115
Product Name Through Hole Resistors RES 30.9 OHM 1/2W .1% AXIAL Cmf-55-70 30.9 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.9 ohms 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details