Vishay Intertechnology, Inc. Through Hole Resistors CMF5530R500DHBF

Description
30.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5530R500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R500DHBF-ND
Through Hole Resistors CMF5530R500DHBF-ND
30.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.5 OHM 1/2W .5% AXIAL - CMF5530R500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5 OHM 1/2W .5% AXIAL
CMF5530R500DHBF
RES 30.5 OHM 1/2W .5% AXIAL CMF5530R500DHBF
RES 30.5ohm 1/2W .5% AXIAL

RES 30.5ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 30.5 .5% T-2 B14 Vishay - 68P6113 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.5 .5% T-2 B14 Vishay
68P6113
Cmf-55 30.5 .5% T-2 B14 Vishay 68P6113
CMF-55 30.5 .5% T-2 B14

CMF-55 30.5 .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R500DHBF-ND CMF5530R500DHBF 68P6113
Product Name Through Hole Resistors RES 30.5 OHM 1/2W .5% AXIAL Cmf-55 30.5 .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.5 ohms 30.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details