Vishay Intertechnology, Inc. RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 30.1 ohm, THROUGH HOLE MOUNT CMF5530R100FKRE39

Description
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 30.1ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet
Description
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 30.1ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 30.1 ohm, THROUGH HOLE MOUNT - CMF5530R100FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 30.1 ohm, THROUGH HOLE MOUNT
CMF5530R100FKRE39
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 30.1 ohm, THROUGH HOLE MOUNT CMF5530R100FKRE39
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 30.1ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 30.1ohm, THROUGH HOLE MOUNT

Supplier's Site
Through Hole Resistors - CMF5530R100FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R100FKRE39-ND
Through Hole Resistors CMF5530R100FKRE39-ND
30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 30.1 1% T-1 R36 Vishay - 68P6104 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 30.1 1% T-1 R36 Vishay
68P6104
Cmf-55-39 30.1 1% T-1 R36 Vishay 68P6104
CMF-55-39 30.1 1% T-1 R36

CMF-55-39 30.1 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R100FKRE39 CMF5530R100FKRE39-ND 68P6104
Product Name RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 30.1 ohm, THROUGH HOLE MOUNT Through Hole Resistors Cmf-55-39 30.1 1% T-1 R36 Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers