Vishay Intertechnology, Inc. Through Hole Resistors CMF5530R100FKRE

Description
30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5530R100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R100FKRE-ND
Through Hole Resistors CMF5530R100FKRE-ND
30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.1 OHM 1/2W 1% AXIAL - CMF5530R100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/2W 1% AXIAL
CMF5530R100FKRE
RES 30.1 OHM 1/2W 1% AXIAL CMF5530R100FKRE
RES 30.1ohm 1/2W 1% AXIAL

RES 30.1ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,30.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3128 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3128
Resistor,metal Film,30.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3128
Resistor,Metal Film,30.1Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,30.1Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R100FKRE-ND CMF5530R100FKRE 41C3128
Product Name Through Hole Resistors RES 30.1 OHM 1/2W 1% AXIAL Resistor,metal Film,30.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details