Vishay Intertechnology, Inc. RES 30.1 OHM 1/2W 1% AXIAL CMF5530R100FKEA39

Description
RES 30.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/2W 1% AXIAL - CMF5530R100FKEA39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/2W 1% AXIAL
CMF5530R100FKEA39
RES 30.1 OHM 1/2W 1% AXIAL CMF5530R100FKEA39
RES 30.1ohm 1/2W 1% AXIAL

RES 30.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530R100FKEA39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R100FKEA39-ND
Through Hole Resistors CMF5530R100FKEA39-ND
30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 30.1 1% T-1 Ea E3 Vishay - 68P6101 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 30.1 1% T-1 Ea E3 Vishay
68P6101
Cmf-55-39 30.1 1% T-1 Ea E3 Vishay 68P6101
CMF-55-39 30.1 1% T-1 EA e3

CMF-55-39 30.1 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R100FKEA39 CMF5530R100FKEA39-ND 68P6101
Product Name RES 30.1 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 30.1 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details