Vishay Intertechnology, Inc. RES 30.1 OHM 1/2W 1% AXIAL CMF5530R100FHR6

Description
RES 30.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/2W 1% AXIAL - CMF5530R100FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/2W 1% AXIAL
CMF5530R100FHR6
RES 30.1 OHM 1/2W 1% AXIAL CMF5530R100FHR6
RES 30.1ohm 1/2W 1% AXIAL

RES 30.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530R100FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R100FHR6-ND
Through Hole Resistors CMF5530R100FHR6-ND
30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.1Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3123 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C3123
Resistor,metal Film,30.1Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C3123
Resistor,Metal Film,30.1Ohms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,30.1Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R100FHR6 CMF5530R100FHR6-ND 41C3123
Product Name RES 30.1 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,30.1Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details