Vishay Intertechnology, Inc. RES 30.1 OHM 1% 50PPM 1/2W CMF5530R100FHEB

Description
RES 30.1ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 30.1ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1% 50PPM 1/2W - CMF5530R100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1% 50PPM 1/2W
CMF5530R100FHEB
RES 30.1 OHM 1% 50PPM 1/2W CMF5530R100FHEB
RES 30.1ohm 1% 50PPM 1/2W

RES 30.1ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF30.1HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF30.1HFCT-ND
Through Hole Resistors CMF30.1HFCT-ND
30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF30.1HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF30.1HFTR-ND
Through Hole Resistors CMF30.1HFTR-ND
30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5530R100FHEB CMF30.1HFCT-ND
Product Name RES 30.1 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details