Vishay Intertechnology, Inc. Metal Film Resistors - CMF5530R100DERE

Description
Metal Film Resistors - Through Hole CMF-55 30.1 .5% T-9 R36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 30.1 .5% T-9 R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5530R100DERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5530R100DERE
Metal Film Resistors - CMF5530R100DERE
Metal Film Resistors - Through Hole CMF-55 30.1 .5% T-9 R36

Metal Film Resistors - Through Hole CMF-55 30.1 .5% T-9 R36

Supplier's Site
Through Hole Resistors - CMF5530R100DERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R100DERE-ND
Through Hole Resistors CMF5530R100DERE-ND
30.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5530R100DERE CMF5530R100DERE-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details