Vishay Intertechnology, Inc. RES 30.1 OHM 1/2W .5% AXIAL CMF5530R100DEEK

Description
RES 30.1ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/2W .5% AXIAL - CMF5530R100DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/2W .5% AXIAL
CMF5530R100DEEK
RES 30.1 OHM 1/2W .5% AXIAL CMF5530R100DEEK
RES 30.1ohm 1/2W .5% AXIAL

RES 30.1ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530R100DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R100DEEK-ND
Through Hole Resistors CMF5530R100DEEK-ND
30.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30.1 .5% T-9 Ek E3 Vishay - 68P6093 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.1 .5% T-9 Ek E3 Vishay
68P6093
Cmf-55 30.1 .5% T-9 Ek E3 Vishay 68P6093
CMF-55 30.1 .5% T-9 EK e3

CMF-55 30.1 .5% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R100DEEK CMF5530R100DEEK-ND 68P6093
Product Name RES 30.1 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 30.1 .5% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details