Vishay Intertechnology, Inc. RES 30.1 OHM 1/2W .1% AXIAL CMF5530R100BHEA

Description
RES 30.1ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/2W .1% AXIAL - CMF5530R100BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/2W .1% AXIAL
CMF5530R100BHEA
RES 30.1 OHM 1/2W .1% AXIAL CMF5530R100BHEA
RES 30.1ohm 1/2W .1% AXIAL

RES 30.1ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530R100BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R100BHEA-ND
Through Hole Resistors CMF5530R100BHEA-ND
30.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30.1 .1% T-2 Ea E3 Vishay - 68P6089 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.1 .1% T-2 Ea E3 Vishay
68P6089
Cmf-55 30.1 .1% T-2 Ea E3 Vishay 68P6089
CMF-55 30.1 .1% T-2 EA e3

CMF-55 30.1 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R100BHEA CMF5530R100BHEA-ND 68P6089
Product Name RES 30.1 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 30.1 .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details