Vishay Precision Group Metal Film Resistors - CMF5530R000FKR739

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5530R000FKR739 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5530R000FKR739
Metal Film Resistors - CMF5530R000FKR739
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 30 Ohm, +/1 Percent, 100 Ppm Vishay - 41C3110 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 30 Ohm, +/1 Percent, 100 Ppm Vishay
41C3110
Cmf55, 30 Ohm, +/1 Percent, 100 Ppm Vishay 41C3110
CMF55, 30 Ohm, +/- 1 Percent, 100 ppm

CMF55, 30 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5530R000FKR739 41C3110
Product Name Metal Film Resistors - Cmf55, 30 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details