Vishay Intertechnology, Inc. Through Hole Resistors CMF5530R000FHEB

Description
30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF5530R000FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5530R000FHEBTR-ND
Through Hole Resistors 541-CMF5530R000FHEBTR-ND
30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5530R000FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5530R000FHEBCT-ND
Through Hole Resistors 541-CMF5530R000FHEBCT-ND
30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30 OHM 1/2W 1% AXIAL - CMF5530R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1/2W 1% AXIAL
CMF5530R000FHEB
RES 30 OHM 1/2W 1% AXIAL CMF5530R000FHEB
RES 30ohm 1/2W 1% AXIAL

RES 30ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 30 1% T-2 Eb E3 Vishay - 68P6084 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30 1% T-2 Eb E3 Vishay
68P6084
Cmf-55 30 1% T-2 Eb E3 Vishay 68P6084
CMF-55 30 1% T-2 EB e3

CMF-55 30 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF5530R000FHEBTR-ND CMF5530R000FHEB 68P6084
Product Name Through Hole Resistors RES 30 OHM 1/2W 1% AXIAL Cmf-55 30 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details