Vishay Intertechnology, Inc. RES 30 OHM 1/2W 1% AXIAL CMF5530R000FHEA

Description
RES 30ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 30ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1/2W 1% AXIAL - CMF5530R000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1/2W 1% AXIAL
CMF5530R000FHEA
RES 30 OHM 1/2W 1% AXIAL CMF5530R000FHEA
RES 30ohm 1/2W 1% AXIAL

RES 30ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530R000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R000FHEA-ND
Through Hole Resistors CMF5530R000FHEA-ND
30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30 1% T-2 Ea E3 Vishay - 68P6083 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30 1% T-2 Ea E3 Vishay
68P6083
Cmf-55 30 1% T-2 Ea E3 Vishay 68P6083
CMF-55 30 1% T-2 EA e3

CMF-55 30 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R000FHEA CMF5530R000FHEA-ND 68P6083
Product Name RES 30 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 30 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details