Vishay Intertechnology, Inc. RES 30 OHM 1/2W 1% AXIAL CMF5530R000FERE

Description
RES 30ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 30ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1/2W 1% AXIAL - CMF5530R000FERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1/2W 1% AXIAL
CMF5530R000FERE
RES 30 OHM 1/2W 1% AXIAL CMF5530R000FERE
RES 30ohm 1/2W 1% AXIAL

RES 30ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530R000FERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R000FERE-ND
Through Hole Resistors CMF5530R000FERE-ND
30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5530R000FERE CMF5530R000FERE-ND
Product Name RES 30 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers