Vishay Intertechnology, Inc. RES 30 OHM 1/2W 0.25% AXIAL CMF5530R000CHEA

Description
RES 30ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 30ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1/2W 0.25% AXIAL - CMF5530R000CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1/2W 0.25% AXIAL
CMF5530R000CHEA
RES 30 OHM 1/2W 0.25% AXIAL CMF5530R000CHEA
RES 30ohm 1/2W 0.25% AXIAL

RES 30ohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530R000CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R000CHEA-ND
Through Hole Resistors CMF5530R000CHEA-ND
30 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30 .25% T-2 Ea E3 Vishay - 68P6081 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30 .25% T-2 Ea E3 Vishay
68P6081
Cmf-55 30 .25% T-2 Ea E3 Vishay 68P6081
CMF-55 30 .25% T-2 EA e3

CMF-55 30 .25% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R000CHEA CMF5530R000CHEA-ND 68P6081
Product Name RES 30 OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 30 .25% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details