Vishay Intertechnology, Inc. Through Hole Resistors CMF5530K900FEBF

Description
30.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5530K900FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K900FEBF-ND
Through Hole Resistors CMF5530K900FEBF-ND
30.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.9K OHM 1/2W 1% AXIAL - CMF5530K900FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/2W 1% AXIAL
CMF5530K900FEBF
RES 30.9K OHM 1/2W 1% AXIAL CMF5530K900FEBF
RES 30.9Kohm 1/2W 1% AXIAL

RES 30.9Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,309Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3099 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,309Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C3099
Resistor,metal Film,309Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C3099
Resistor,Metal Film,309KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,309KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K900FEBF-ND CMF5530K900FEBF 41C3099
Product Name Through Hole Resistors RES 30.9K OHM 1/2W 1% AXIAL Resistor,metal Film,309Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details