Vishay Intertechnology, Inc. Through Hole Resistors CMF5530K900DHRE

Description
30.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5530K900DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K900DHRE-ND
Through Hole Resistors CMF5530K900DHRE-ND
30.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.9K OHM 1/2W .5% AXIAL - CMF5530K900DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/2W .5% AXIAL
CMF5530K900DHRE
RES 30.9K OHM 1/2W .5% AXIAL CMF5530K900DHRE
RES 30.9Kohm 1/2W .5% AXIAL

RES 30.9Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 30.9K .5% T-2 R36 Vishay - 68P6074 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.9K .5% T-2 R36 Vishay
68P6074
Cmf-55 30.9K .5% T-2 R36 Vishay 68P6074
CMF-55 30.9K .5% T-2 R36

CMF-55 30.9K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K900DHRE-ND CMF5530K900DHRE 68P6074
Product Name Through Hole Resistors RES 30.9K OHM 1/2W .5% AXIAL Cmf-55 30.9K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details