Vishay Intertechnology, Inc. Through Hole Resistors CMF5530K900BHRE

Description
30.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5530K900BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K900BHRE-ND
Through Hole Resistors CMF5530K900BHRE-ND
30.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5530K900BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5530K900BHRE
Metal Film Resistors - CMF5530K900BHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 30.9K .1% T-2 R36 Vishay - 68P6071 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.9K .1% T-2 R36 Vishay
68P6071
Cmf-55 30.9K .1% T-2 R36 Vishay 68P6071
CMF-55 30.9K .1% T-2 R36

CMF-55 30.9K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K900BHRE-ND CMF5530K900BHRE 68P6071
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 30.9K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details