Vishay Intertechnology, Inc. RES 30.9K OHM 1/2W .1% AXIAL CMF5530K900BERE

Description
RES 30.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/2W .1% AXIAL - CMF5530K900BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/2W .1% AXIAL
CMF5530K900BERE
RES 30.9K OHM 1/2W .1% AXIAL CMF5530K900BERE
RES 30.9Kohm 1/2W .1% AXIAL

RES 30.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K900BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K900BERE-ND
Through Hole Resistors CMF5530K900BERE-ND
30.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3078 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3078
Resistor,metal Film,30.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3078
Resistor,Metal Film,30.9KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,30.9KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K900BERE CMF5530K900BERE-ND 41C3078
Product Name RES 30.9K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,30.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers