Vishay Intertechnology, Inc. RES 30.9K OHM 1/2W .1% AXIAL CMF5530K900BEEB

Description
RES 30.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/2W .1% AXIAL - CMF5530K900BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/2W .1% AXIAL
CMF5530K900BEEB
RES 30.9K OHM 1/2W .1% AXIAL CMF5530K900BEEB
RES 30.9Kohm 1/2W .1% AXIAL

RES 30.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K900BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K900BEEB-ND
Through Hole Resistors CMF5530K900BEEB-ND
30.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30.9K .1% T-9 Eb E3 Vishay - 68P6066 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.9K .1% T-9 Eb E3 Vishay
68P6066
Cmf-55 30.9K .1% T-9 Eb E3 Vishay 68P6066
CMF-55 30.9K .1% T-9 EB e3

CMF-55 30.9K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K900BEEB CMF5530K900BEEB-ND 68P6066
Product Name RES 30.9K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 30.9K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details