Vishay Intertechnology, Inc. RES 30.9K OHM 1/2W .1% AXIAL CMF5530K900BEEA70

Description
RES 30.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/2W .1% AXIAL - CMF5530K900BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/2W .1% AXIAL
CMF5530K900BEEA70
RES 30.9K OHM 1/2W .1% AXIAL CMF5530K900BEEA70
RES 30.9Kohm 1/2W .1% AXIAL

RES 30.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K900BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K900BEEA70-ND
Through Hole Resistors CMF5530K900BEEA70-ND
30.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 30.9K .1% T-9 Ea E3 Vishay - 68P6065 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 30.9K .1% T-9 Ea E3 Vishay
68P6065
Cmf-55-70 30.9K .1% T-9 Ea E3 Vishay 68P6065
CMF-55-70 30.9K .1% T-9 EA e3

CMF-55-70 30.9K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K900BEEA70 CMF5530K900BEEA70-ND 68P6065
Product Name RES 30.9K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 30.9K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details