30.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 30.5Kohm 1/2W .5% AXIAL
CMF-55 30.5K .5% T-2 RE6
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5530K500DHR6-ND | CMF5530K500DHR6 | 68P6061 |
| Product Name | Through Hole Resistors | RES 30.5K OHM 1/2W .5% AXIAL | Cmf-55 30.5K .5% T-2 Re6 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |