Vishay Intertechnology, Inc. RES 30.5K OHM 1/2W 0.25% AXIAL CMF5530K500CHEA

Description
RES 30.5Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 30.5Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.5K OHM 1/2W 0.25% AXIAL - CMF5530K500CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5K OHM 1/2W 0.25% AXIAL
CMF5530K500CHEA
RES 30.5K OHM 1/2W 0.25% AXIAL CMF5530K500CHEA
RES 30.5Kohm 1/2W 0.25% AXIAL

RES 30.5Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K500CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K500CHEA-ND
Through Hole Resistors CMF5530K500CHEA-ND
30.5 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.5 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5530K500CHEA CMF5530K500CHEA-ND
Product Name RES 30.5K OHM 1/2W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30500 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details