Vishay Intertechnology, Inc. RES 30.5K OHM 1/2W .1% AXIAL CMF5530K500BHEK

Description
RES 30.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.5K OHM 1/2W .1% AXIAL - CMF5530K500BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5K OHM 1/2W .1% AXIAL
CMF5530K500BHEK
RES 30.5K OHM 1/2W .1% AXIAL CMF5530K500BHEK
RES 30.5Kohm 1/2W .1% AXIAL

RES 30.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K500BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K500BHEK-ND
Through Hole Resistors CMF5530K500BHEK-ND
30.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30.5K .1% T-2 Ek E3 Vishay - 68P6056 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.5K .1% T-2 Ek E3 Vishay
68P6056
Cmf-55 30.5K .1% T-2 Ek E3 Vishay 68P6056
CMF-55 30.5K .1% T-2 EK e3

CMF-55 30.5K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K500BHEK CMF5530K500BHEK-ND 68P6056
Product Name RES 30.5K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 30.5K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details