Vishay Intertechnology, Inc. RES 30.5K OHM 1/2W .1% AXIAL CMF5530K500BHBF

Description
RES 30.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.5K OHM 1/2W .1% AXIAL - CMF5530K500BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5K OHM 1/2W .1% AXIAL
CMF5530K500BHBF
RES 30.5K OHM 1/2W .1% AXIAL CMF5530K500BHBF
RES 30.5Kohm 1/2W .1% AXIAL

RES 30.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K500BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K500BHBF-ND
Through Hole Resistors CMF5530K500BHBF-ND
30.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,305Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3067 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,305Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C3067
Resistor,metal Film,305Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C3067
Resistor,Metal Film,305KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,305KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K500BHBF CMF5530K500BHBF-ND 41C3067
Product Name RES 30.5K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,305Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details