Vishay Intertechnology, Inc. RES 30.5K OHM 1/2W .1% AXIAL CMF5530K500BER670

Description
RES 30.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.5K OHM 1/2W .1% AXIAL - CMF5530K500BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5K OHM 1/2W .1% AXIAL
CMF5530K500BER670
RES 30.5K OHM 1/2W .1% AXIAL CMF5530K500BER670
RES 30.5Kohm 1/2W .1% AXIAL

RES 30.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K500BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K500BER670-ND
Through Hole Resistors CMF5530K500BER670-ND
30.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,305Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3063 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,305Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3063
Resistor,metal Film,305Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3063
Resistor,Metal Film,305KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,305KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K500BER670 CMF5530K500BER670-ND 41C3063
Product Name RES 30.5K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,305Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details