Vishay Intertechnology, Inc. RES 30.1K OHM 1/2W 5% AXIAL CMF5530K100JKBF

Description
RES 30.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/2W 5% AXIAL - CMF5530K100JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/2W 5% AXIAL
CMF5530K100JKBF
RES 30.1K OHM 1/2W 5% AXIAL CMF5530K100JKBF
RES 30.1Kohm 1/2W 5% AXIAL

RES 30.1Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K100JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K100JKBF-ND
Through Hole Resistors CMF5530K100JKBF-ND
30.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5530K100JKBF CMF5530K100JKBF-ND
Product Name RES 30.1K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details