Vishay Intertechnology, Inc. Through Hole Resistors CMF5530K100FLEA

Description
30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5530K100FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K100FLEA-ND
Through Hole Resistors CMF5530K100FLEA-ND
30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.1K OHM 1/2W 1% AXIAL - CMF5530K100FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/2W 1% AXIAL
CMF5530K100FLEA
RES 30.1K OHM 1/2W 1% AXIAL CMF5530K100FLEA
RES 30.1Kohm 1/2W 1% AXIAL

RES 30.1Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 30.1K 1% T-0 Ea E3 Vishay - 48P6525 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.1K 1% T-0 Ea E3 Vishay
48P6525
Cmf-55 30.1K 1% T-0 Ea E3 Vishay 48P6525
CMF-55 30.1K 1% T-0 EA e3

CMF-55 30.1K 1% T-0 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K100FLEA-ND CMF5530K100FLEA 48P6525
Product Name Through Hole Resistors RES 30.1K OHM 1/2W 1% AXIAL Cmf-55 30.1K 1% T-0 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details