Vishay Intertechnology, Inc. RES 30.1K OHM 1/2W 1% AXIAL CMF5530K100FKRE70

Description
RES 30.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/2W 1% AXIAL - CMF5530K100FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/2W 1% AXIAL
CMF5530K100FKRE70
RES 30.1K OHM 1/2W 1% AXIAL CMF5530K100FKRE70
RES 30.1Kohm 1/2W 1% AXIAL

RES 30.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K100FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K100FKRE70-ND
Through Hole Resistors CMF5530K100FKRE70-ND
30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 30.1K 1% T-1 R36 Vishay - 68P6039 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 30.1K 1% T-1 R36 Vishay
68P6039
Cmf-55-70 30.1K 1% T-1 R36 Vishay 68P6039
CMF-55-70 30.1K 1% T-1 R36

CMF-55-70 30.1K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K100FKRE70 CMF5530K100FKRE70-ND 68P6039
Product Name RES 30.1K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 30.1K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details